IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  More >> Country Language: English

Start > LCD TVs > Philips 32PFL3312/10

32" Widescreen flat TV

Brand: Philips
Product code: 32PFL3312/10
EAN/UPC code: 8712581337681
Category: LCD TVs 
Release date: 06 Jul 2007
Info modified on: 21 Aug 2008 21:21:39
 PDF specs

32" Widescreen flat TV
32PFL3312/10 Philips

Here is a wonderful new TV that not only gives you great picture and sound but also modern styling and quality finish. It features Digital Crystal Clear for natural, vivid images and Incredible Surround for superb audio.

Vivid, natural and razor sharp images
-High definition LCD WXGA display, resolution 1366 x 768p
-HD ready for the highest quality display of HDTV signals
-Digital ... More>>>

Specs
Alternatives
Options
Display resolution
Display resolution 1366 x 768 pixels
Display
Display diagonal 32 "
HD-Ready
Viewing angle, vertical 176 °
Viewing angle, horizontal 176 °
Aspect ratio 16:9
Response time 8 ms
Display brightness 500 cd/m²
Contrast ratio (typical) 7500:1
Display LCD WXGA TFT
Comb filter 3D
Noise reduction
Progressive scan
Colour
Colour of product Black
Connectivity
HDMI ports quantity 2
Component video (YPbPr/YCbCr) in 1
Audio (L,R) in 2
Composite video in
S-Video in
Connectivity
SCART ports quantity 2
Teletext
Teletext 500 pages
Favourite pages quantity 4 pages
Audio
Audio system Nicam stereo
Speakers 2 x 10W
Equalizer
Equalizer bands quantity 7
Ergonomics
Compatible with VESA-wall mounting system 200 x 100 mm
Energy management
Power requirements 100 - 240V AC, 50 - 60Hz
Power consumption 140 W
Power consumption (standby) < 1 W
Certificates
Plug and Play
Weight & dimensions
Weight with stand 19300 g
Dimensions W x D x H 816.9 x 115.5 x 552.5 mm
Weight 16300 g
Dimensions (W x D x H) with stand 816.9 x 238 x 610 mm
10 offers, from 402.52